OMEGA Engineering, Inc. Thermocouple Wire, Type Kx, 24Awg, 500 ; Thermocouple Wire Type Omega EXTT-K-24-500

Description
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 500 ; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 500 ; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 24Awg, 500 ; Thermocouple Wire Type Omega - 43AC9174 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 24Awg, 500 ; Thermocouple Wire Type Omega
43AC9174
Thermocouple Wire, Type Kx, 24Awg, 500 ; Thermocouple Wire Type Omega 43AC9174
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 500 ; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 24AWG, 500 ; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9174
Product Name Thermocouple Wire, Type Kx, 24Awg, 500 ; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Thermocouples - 192059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 9.84 inch (250 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details