OMEGA Engineering, Inc. Thermocouple Wire, Kx, 24Awg, 25Ft; Thermocouple Wire Type Omega EXTT-K-24-25

Description
THERMOCOUPLE WIRE, KX, 24AWG, 25FT; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, KX, 24AWG, 25FT; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Kx, 24Awg, 25Ft; Thermocouple Wire Type Omega - 71AC1661 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Kx, 24Awg, 25Ft; Thermocouple Wire Type Omega
71AC1661
Thermocouple Wire, Kx, 24Awg, 25Ft; Thermocouple Wire Type Omega 71AC1661
THERMOCOUPLE WIRE, KX, 24AWG, 25FT; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, KX, 24AWG, 25FT; Thermocouple Wire Type:KX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC1661
Product Name Thermocouple Wire, Kx, 24Awg, 25Ft; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details