OMEGA Engineering, Inc. Thermocouple Wire; Thermocouple Wire Type Omega EXTT-J-24-25/N

Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:JX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:-; Accessory Type:Thermocouple Wire RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:JX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:-; Accessory Type:Thermocouple Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire; Thermocouple Wire Type Omega - 05R4109 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire; Thermocouple Wire Type Omega
05R4109
Thermocouple Wire; Thermocouple Wire Type Omega 05R4109
THERMOCOUPLE WIRE; Thermocouple Wire Type:JX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:-; Accessory Type:Thermocouple Wire RoHS Compliant: Yes

THERMOCOUPLE WIRE; Thermocouple Wire Type:JX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:-; Accessory Type:Thermocouple Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 05R4109
Product Name Thermocouple Wire; Thermocouple Wire Type Omega
Thermocouple Type JX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 2000603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.1575 inch (4 mm)
Length 0.1575 inch (4 mm)
View Details