OMEGA Engineering, Inc. Thermocouple Wire; Thermocouple Wire Type Omega EXTT-J-16-25

Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:JX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:-; Accessory Type:Thermocouple Wire RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE; Thermocouple Wire Type:JX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:-; Accessory Type:Thermocouple Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire; Thermocouple Wire Type Omega - 05R4108 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire; Thermocouple Wire Type Omega
05R4108
Thermocouple Wire; Thermocouple Wire Type Omega 05R4108
THERMOCOUPLE WIRE; Thermocouple Wire Type:JX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:-; Accessory Type:Thermocouple Wire RoHS Compliant: Yes

THERMOCOUPLE WIRE; Thermocouple Wire Type:JX; Length - Imperial:25ft; Length - Metric:7.62m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:-; Accessory Type:Thermocouple Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 05R4108
Product Name Thermocouple Wire; Thermocouple Wire Type Omega
Thermocouple Type JX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2318474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 118 inch (3000 mm)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details