OMEGA Engineering, Inc. Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega EXTT-3CU-26S-500

Description
THERMOCOUPLE WIRE, RTD, 26AWG, 500FT; Thermocouple Wire Type:RTD; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 34AWG; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, RTD, 26AWG, 500FT; Thermocouple Wire Type:RTD; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 34AWG; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega - 71AC1663 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega
71AC1663
Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega 71AC1663
THERMOCOUPLE WIRE, RTD, 26AWG, 500FT; Thermocouple Wire Type:RTD; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 34AWG; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, RTD, 26AWG, 500FT; Thermocouple Wire Type:RTD; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 34AWG; Wire Gauge:26AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Wire, Type Rtd, 26Awg Rohs Compliant Omega - 69AJ0275 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Rtd, 26Awg Rohs Compliant Omega
69AJ0275
Thermocouple Wire, Type Rtd, 26Awg Rohs Compliant Omega 69AJ0275
THERMOCOUPLE WIRE, TYPE RTD, 26AWG ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE RTD, 26AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Wire Thermocouple Wire
Product Number 71AC1663 69AJ0275
Product Name Thermocouple Wire, Rtd, 26Awg, 500Ft; Thermocouple Wire Type Omega Thermocouple Wire, Type Rtd, 26Awg Rohs Compliant Omega
Thermocouple Type RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 39.37 inch (1000 mm)
View Details