OMEGA Engineering, Inc. Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega EXPP-RS-16-100

Description
THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M; Thermocouple Wire Type:RS; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M; Thermocouple Wire Type:RS; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega - 43AC9166 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega
43AC9166
Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega 43AC9166
THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M; Thermocouple Wire Type:RS; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M; Thermocouple Wire Type:RS; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Wire, Type Rs, 16Awg, 30.5M Rohs Compliant Omega - 73AJ4963 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Rs, 16Awg, 30.5M Rohs Compliant Omega
73AJ4963
Thermocouple Wire, Type Rs, 16Awg, 30.5M Rohs Compliant Omega 73AJ4963
THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M ROHS COMPLIANT: YES

THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Wire Thermocouple Wire
Product Number 43AC9166 73AJ4963
Product Name Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega Thermocouple Wire, Type Rs, 16Awg, 30.5M Rohs Compliant Omega
Thermocouple Type S; R; RS
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermocouples - 192038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 39.37 inch (1000 mm)
View Details