OMEGA Engineering, Inc. Thermocouple Wire, Type Kx, 24Awg, 61M; Thermocouple Wire Type Omega EXPP-K-24S-200

Description
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 61M; Thermocouple Wire Type:KX; Length - Imperial:200ft; Length - Metric:61m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 61M; Thermocouple Wire Type:KX; Length - Imperial:200ft; Length - Metric:61m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 24Awg, 61M; Thermocouple Wire Type Omega - 43AC9164 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 24Awg, 61M; Thermocouple Wire Type Omega
43AC9164
Thermocouple Wire, Type Kx, 24Awg, 61M; Thermocouple Wire Type Omega 43AC9164
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 61M; Thermocouple Wire Type:KX; Length - Imperial:200ft; Length - Metric:61m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 24AWG, 61M; Thermocouple Wire Type:KX; Length - Imperial:200ft; Length - Metric:61m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9164
Product Name Thermocouple Wire, Type Kx, 24Awg, 61M; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermocouples - 192062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 39.37 inch (1000 mm)
View Details