OMEGA Engineering, Inc. Thermocouple Wire, Type Kx, 24Awg, 30.5M; Thermocouple Wire Type Omega EXPP-K-24S-100

Description
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 30.5M; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 30.5M; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 24Awg, 30.5M; Thermocouple Wire Type Omega - 43AC9162 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 24Awg, 30.5M; Thermocouple Wire Type Omega
43AC9162
Thermocouple Wire, Type Kx, 24Awg, 30.5M; Thermocouple Wire Type Omega 43AC9162
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 30.5M; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 24AWG, 30.5M; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9162
Product Name Thermocouple Wire, Type Kx, 24Awg, 30.5M; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1817315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details