OMEGA Engineering, Inc. Tc Wire, Type K, Solid, 24Awg, 100Ft; Thermocouple Wire Type Omega EXPP-K-24-SLE-100

Description
TC WIRE, TYPE K, SOLID, 24AWG, 100FT; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TC WIRE, TYPE K, SOLID, 24AWG, 100FT; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, Type K, Solid, 24Awg, 100Ft; Thermocouple Wire Type Omega - 67T0559 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, Type K, Solid, 24Awg, 100Ft; Thermocouple Wire Type Omega
67T0559
Tc Wire, Type K, Solid, 24Awg, 100Ft; Thermocouple Wire Type Omega 67T0559
TC WIRE, TYPE K, SOLID, 24AWG, 100FT; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

TC WIRE, TYPE K, SOLID, 24AWG, 100FT; Thermocouple Wire Type:K; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 67T0559
Product Name Tc Wire, Type K, Solid, 24Awg, 100Ft; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details