Thermocouple Wire, Type KX, 24AWG, 30.5M is designed for temperature measurement applications. It features a solid conductor construction, ensuring reliable performance. The wire is compliant with RoHS standards, making it suitable for environmentally conscious projects. The ANSI color code for this wire indicates that the positive wire is yellow and the negative wire is red, facilitating easy identification during installation. The maximum operating temperature for this wire is 200°C (392°F), which is suitable for a variety of industrial applications. This product is ideal for engineers seeking a dependable thermocouple wire for their temperature sensing needs.
THERMOCOUPLE WIRE, TYPE KX, 24AWG, 30.5M; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 43AC9161 |
| Product Name | Thermocouple Wire, Type Kx, 24Awg, 30.5M; Thermocouple Wire Type Omega |
| Thermocouple Type | KX |