OMEGA Engineering, Inc. Thermocouple Wire, Type Kx, 20Awg, 305M; Thermocouple Wire Type Omega EXPP-K-20-1000

Description
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Kx, 20Awg, 305M; Thermocouple Wire Type Omega - 43AC9155 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Kx, 20Awg, 305M; Thermocouple Wire Type Omega
43AC9155
Thermocouple Wire, Type Kx, 20Awg, 305M; Thermocouple Wire Type Omega 43AC9155
THERMOCOUPLE WIRE, TYPE KX, 20AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE KX, 20AWG, 305M; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9155
Product Name Thermocouple Wire, Type Kx, 20Awg, 305M; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1314736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.5000 inch (12.7 mm)
Length 78.74 inch (2000 mm)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details