OMEGA Engineering, Inc. Thermocouple Wire, K Type, 16Awg; Thermocouple Wire Type Omega EXPP-K-16-100/N

Description
THERMOCOUPLE WIRE, K TYPE, 16AWG; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:EX Series; Length:30.48mRoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, K TYPE, 16AWG; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:EX Series; Length:30.48mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, K Type, 16Awg; Thermocouple Wire Type Omega - 39T9913 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, K Type, 16Awg; Thermocouple Wire Type Omega
39T9913
Thermocouple Wire, K Type, 16Awg; Thermocouple Wire Type Omega 39T9913
THERMOCOUPLE WIRE, K TYPE, 16AWG; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:EX Series; Length:30.48mRoHS Compliant: Yes

THERMOCOUPLE WIRE, K TYPE, 16AWG; Thermocouple Wire Type:KX; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:1.3mm²; Product Range:EX Series; Length:30.48mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 39T9913
Product Name Thermocouple Wire, K Type, 16Awg; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1314756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 78.74 inch (2000 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details