OMEGA Engineering, Inc. Barometric Pressure Transmitter; Operating Pressure Max Omega EWS-BP-A/N

Description
BAROMETRIC PRESSURE TRANSMITTER; Operating Pressure Max:15.7psi; Sensor Output:Analogue; Pressure Measurement Type:Barometric; Voltage Rating:24VDC; Port Style:-; Supply Current:20mA; Product Range:EWS Series RoHS Compliant: No
Datasheet
Description
BAROMETRIC PRESSURE TRANSMITTER; Operating Pressure Max:15.7psi; Sensor Output:Analogue; Pressure Measurement Type:Barometric; Voltage Rating:24VDC; Port Style:-; Supply Current:20mA; Product Range:EWS Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barometric Pressure Transmitter; Operating Pressure Max Omega - 04X5554 - Newark, An Avnet Company
Chicago, IL, United States
Barometric Pressure Transmitter; Operating Pressure Max Omega
04X5554
Barometric Pressure Transmitter; Operating Pressure Max Omega 04X5554
BAROMETRIC PRESSURE TRANSMITTER; Operating Pressure Max:15.7psi; Sensor Output:Analogue; Pressure Measurement Type:Barometric; Voltage Rating:24VDC; Port Style:-; Supply Current:20mA; Product Range:EWS Series RoHS Compliant: No

BAROMETRIC PRESSURE TRANSMITTER; Operating Pressure Max:15.7psi; Sensor Output:Analogue; Pressure Measurement Type:Barometric; Voltage Rating:24VDC; Port Style:-; Supply Current:20mA; Product Range:EWS Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 04X5554
Product Name Barometric Pressure Transmitter; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6052957-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP254 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details