Red Lion Controls, Inc. ET-8MS-OEM-1 Industrial Ethernet Switch ET-8MS-OEM-1

Description
Board-level design for embedded applications. Up to ten 10/100Base-T(X) Ethernet ports • 8 fast Ethernet (on-board PHYs and magnetics) • 2 Gigabit Ethernet (external PHYs and magnetics) • 1 MII port (shared Gigabit port) for interface to external CPU/PHY/fiber tranceiver Includes all connectors -40˚ to 75˚C wide temperature operation 5 VDC power input 10/100Base-T(X), duplex and MDIX auto sensing Security with HTTPS, SSL, SSH and SNMPv3 and more Easy configuration via Web, Telnet or CLI Broadcast and multicast storm protection Fully Managed Features: SNMP v1, v2, v3 RSTP 802.1d, 802.1w, 802.1D MSTP IGMP v1, v2 Port mirroring 802.1Q tag VLAN and port VLAN 802.1p QoS, port QoS and DSCP DHCP Client/Server
Request a Quote Datasheet
Description
Board-level design for embedded applications. Up to ten 10/100Base-T(X) Ethernet ports • 8 fast Ethernet (on-board PHYs and magnetics) • 2 Gigabit Ethernet (external PHYs and magnetics) • 1 MII port (shared Gigabit port) for interface to external CPU/PHY/fiber tranceiver Includes all connectors -40˚ to 75˚C wide temperature operation 5 VDC power input 10/100Base-T(X), duplex and MDIX auto sensing Security with HTTPS, SSL, SSH and SNMPv3 and more Easy configuration via Web, Telnet or CLI Broadcast and multicast storm protection Fully Managed Features: SNMP v1, v2, v3 RSTP 802.1d, 802.1w, 802.1D MSTP IGMP v1, v2 Port mirroring 802.1Q tag VLAN and port VLAN 802.1p QoS, port QoS and DSCP DHCP Client/Server
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ET-8MS-OEM-1 Industrial Ethernet Switch - ET-8MS-OEM-1 - Red Lion Controls, Inc.
York, PA, United States
ET-8MS-OEM-1 Industrial Ethernet Switch
ET-8MS-OEM-1
ET-8MS-OEM-1 Industrial Ethernet Switch ET-8MS-OEM-1
Board-level design for embedded applications. Up to ten 10/100Base-T(X) Ethernet ports • 8 fast Ethernet (on-board PHYs and magnetics) • 2 Gigabit Ethernet (external PHYs and magnetics) • 1 MII port (shared Gigabit port) for interface to external CPU/PHY/fiber tranceiver Includes all connectors -40˚ to 75˚C wide temperature operation 5 VDC power input 10/100Base-T(X), duplex and MDIX auto sensing Security with HTTPS, SSL, SSH and SNMPv3 and more Easy configuration via Web, Telnet or CLI Broadcast and multicast storm protection Fully Managed Features: SNMP v1, v2, v3 RSTP 802.1d, 802.1w, 802.1D MSTP IGMP v1, v2 Port mirroring 802.1Q tag VLAN and port VLAN 802.1p QoS, port QoS and DSCP DHCP Client/Server

Board-level design for embedded applications.


  • Up to ten 10/100Base-T(X) Ethernet ports
    • 8 fast Ethernet (on-board PHYs and magnetics)
    • 2 Gigabit Ethernet (external PHYs and magnetics)
    • 1 MII port (shared Gigabit port) for interface to external CPU/PHY/fiber tranceiver
  • Includes all connectors
  • -40˚ to 75˚C wide temperature operation
  • 5 VDC power input
  • 10/100Base-T(X), duplex and MDIX auto sensing
  • Security with HTTPS, SSL, SSH and SNMPv3 and more
  • Easy configuration via Web, Telnet or CLI
  • Broadcast and multicast storm protection

Fully Managed Features:


  • SNMP v1, v2, v3
  • RSTP 802.1d, 802.1w, 802.1D
  • MSTP
  • IGMP v1, v2
  • Port mirroring
  • 802.1Q tag VLAN and port VLAN
  • 802.1p QoS, port QoS and DSCP
  • DHCP Client/Server
Supplier's Site Datasheet
Switches, Hubs - RLC648-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC648-ND
Switches, Hubs RLC648-ND
Network Switch - Managed 8 Ports

Network Switch - Managed 8 Ports

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number ET-8MS-OEM-1 RLC648-ND
Product Name ET-8MS-OEM-1 Industrial Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldServer EZ Gateway - FS-EZX-MBUS-MD-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
8-Port Managed Switch - LN-2308GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details