OMEGA Engineering, Inc. Heavy Duty Electropneumatic Converter EP511 Series

Description
• Hazardous Locations and Intrinsically Safe Ratings • NEMA 4X (IP65) • 0.1% Accuracy Typical • Closed Loop Pressure Feedback Control • Built-in Volume Booster Provides Flow Up to 12 SCFM • Easy Access to Zero and Span • Damping Pot Prevents Overshoot and Hunting • Low Air Consumption • Mount at Any Angle • Compact and Lightweight • Virtually No Sensitivity to Supply Pressure Changes • Removable Orifice for Easy Maintenance • Buna-N Seals Standard, Fluorocarbon Optional
Description
• Hazardous Locations and Intrinsically Safe Ratings • NEMA 4X (IP65) • 0.1% Accuracy Typical • Closed Loop Pressure Feedback Control • Built-in Volume Booster Provides Flow Up to 12 SCFM • Easy Access to Zero and Span • Damping Pot Prevents Overshoot and Hunting • Low Air Consumption • Mount at Any Angle • Compact and Lightweight • Virtually No Sensitivity to Supply Pressure Changes • Removable Orifice for Easy Maintenance • Buna-N Seals Standard, Fluorocarbon Optional

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Electropneumatic Converter - EP511 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Electropneumatic Converter
EP511 Series
Heavy Duty Electropneumatic Converter EP511 Series
• Hazardous Locations and Intrinsically Safe Ratings • NEMA 4X (IP65) • 0.1% Accuracy Typical • Closed Loop Pressure Feedback Control • Built-in Volume Booster Provides Flow Up to 12 SCFM • Easy Access to Zero and Span • Damping Pot Prevents Overshoot and Hunting • Low Air Consumption • Mount at Any Angle • Compact and Lightweight • Virtually No Sensitivity to Supply Pressure Changes • Removable Orifice for Easy Maintenance • Buna-N Seals Standard, Fluorocarbon Optional

• Hazardous Locations and Intrinsically Safe Ratings
• NEMA 4X (IP65)
• 0.1% Accuracy Typical
• Closed Loop Pressure Feedback Control
• Built-in Volume Booster Provides Flow Up to 12 SCFM
• Easy Access to Zero and Span
• Damping Pot Prevents Overshoot and Hunting
• Low Air Consumption
• Mount at Any Angle
• Compact and Lightweight
• Virtually No Sensitivity to Supply Pressure Changes
• Removable Orifice for Easy Maintenance
• Buna-N Seals Standard, Fluorocarbon Optional

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Instruments
Product Number EP511 Series
Product Name Heavy Duty Electropneumatic Converter
Device Category Instrument or Meter; Pressure Converter
Pressure Measurement Gauge
Material Gas; Handles Hazardous Materials
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Controller, RS232 and RS485, US Power Cord, Series 900 - PDR900-12-US - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; 5 digit, 14.2 mm, green LED
View Details
Multifunction Manometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Display Type Digital Numerical Display
View Details
Manometers - 2050980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Working Pressure Range 0.0 to 14504 psi (0.0 to 10207 m H2O)
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details