Red Lion Controls, Inc. Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls ENC20000

Description
ENCLOSURE, UTILITY, STEEL, BLACK; Enclosure Type:Utility Box; Enclosure Material:Steel; External Height - Metric:151.1mm; External Width - Metric:178mm; External Depth - Metric:187mm; IP Rating:-; Body Color:Black; NEMA Rating:NEMA 1RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, STEEL, BLACK; Enclosure Type:Utility Box; Enclosure Material:Steel; External Height - Metric:151.1mm; External Width - Metric:178mm; External Depth - Metric:187mm; IP Rating:-; Body Color:Black; NEMA Rating:NEMA 1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls - 50M8005 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls
50M8005
Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls 50M8005
ENCLOSURE, UTILITY, STEEL, BLACK; Enclosure Type:Utility Box; Enclosure Material:Steel; External Height - Metric:151.1mm; External Width - Metric:178mm; External Depth - Metric:187mm; IP Rating:-; Body Color:Black; NEMA Rating:NEMA 1RoHS Compliant: Yes

ENCLOSURE, UTILITY, STEEL, BLACK; Enclosure Type:Utility Box; Enclosure Material:Steel; External Height - Metric:151.1mm; External Width - Metric:178mm; External Depth - Metric:187mm; IP Rating:-; Body Color:Black; NEMA Rating:NEMA 1RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 1272763 - Radwell International
Willingboro, NJ, United States
Enclosure
1272763
Enclosure 1272763
RED LION , ENC-20-000, ENC20000, LARGE ENCLOSURE KIT. FREE 2 YEAR RADWELL WARRANTY

RED LION , ENC-20-000, ENC20000, LARGE ENCLOSURE KIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50M8005 1272763
Product Name Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls Enclosure
Length 5.95 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details