Red Lion Controls, Inc. Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls ENC10000

Description
ENCLOSURE, UTILITY, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:210mm; IP Rating:-; Body Color:Black; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:210mm; IP Rating:-; Body Color:Black; NEMA Rating:NEMA 1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls - 20M4596 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls
20M4596
Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls 20M4596
ENCLOSURE, UTILITY, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:210mm; IP Rating:-; Body Color:Black; NEMA Rating:NEMA 1 RoHS Compliant: Yes

ENCLOSURE, UTILITY, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:210mm; IP Rating:-; Body Color:Black; NEMA Rating:NEMA 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 20M4596
Product Name Enclosure, Utility, Steel, Black; Enclosure Type Red Lion Controls
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details