OMEGA ENGINEERING, INC.
ELC-AN06AANN -- PLCS OMEGA
OMEGA Engineering, Inc.
Plcs Omega
ELC-AN06AANN
Description
PLCs: General PLCs
Description
PLCs: General PLCs
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH3956 |
|
Product Name
|
Plcs Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
33.2 SCFM (56.42 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details