OMEGA ENGINEERING, INC.
EK012 -- EK ENCLOSURE 12 POLE OMEGA
OMEGA Engineering, Inc.
Ek Enclosure 12 Pole Omega
EK012
Description
EK ENCLOSURE 12 POLE
Description
EK ENCLOSURE 12 POLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH3952 |
|
Product Name
|
Ek Enclosure 12 Pole Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
230 volts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
95.3 SCFM (162 m³/hr)
Maximum Static Pressure
0.9100 in H2O (1.7 Torr)
View Details