OMEGA Engineering, Inc. Proximity Sensor E57 Small Diameter

Description
These unique Cutler-Hammer® Inductive Proximity Sensors are designed to be used in extremely small spaces. A wide variety of models are available with housing diameters of 8 mm (0.31") and a very small 5 mm (0.20"), allowing you to choose the one that best fits your application. The sensors are 3-wire devices that operate from 10 to 30 Vdc. Both shielded and unshielded versions are available.
Datasheet
Description
These unique Cutler-Hammer® Inductive Proximity Sensors are designed to be used in extremely small spaces. A wide variety of models are available with housing diameters of 8 mm (0.31") and a very small 5 mm (0.20"), allowing you to choose the one that best fits your application. The sensors are 3-wire devices that operate from 10 to 30 Vdc. Both shielded and unshielded versions are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - E57 Small Diameter - OMEGA Engineering, Inc.
Norwalk, CT, USA
Proximity Sensor
E57 Small Diameter
Proximity Sensor E57 Small Diameter
These unique Cutler-Hammer® Inductive Proximity Sensors are designed to be used in extremely small spaces. A wide variety of models are available with housing diameters of 8 mm (0.31") and a very small 5 mm (0.20"), allowing you to choose the one that best fits your application. The sensors are 3-wire devices that operate from 10 to 30 Vdc. Both shielded and unshielded versions are available.

These unique Cutler-Hammer® Inductive Proximity Sensors are designed to be used in extremely small spaces. A wide variety of models are available with housing diameters of 8 mm (0.31") and a very small 5 mm (0.20"), allowing you to choose the one that best fits your application. The sensors are 3-wire devices that operate from 10 to 30 Vdc. Both shielded and unshielded versions are available.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Proximity Sensors
Product Number E57 Small Diameter
Product Name Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 0.0300 to 0.1000 inch (0.7620 to 2.54 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9961-0464 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000003282-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0050 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1046421-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
2 suppliers