OMEGA Engineering, Inc. Modular Plug-In Limit Switches E50

Description
E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 to 120 Vac/dc LED indicating light versions simplify setup and troubleshooting operations.
Datasheet
Description
E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 to 120 Vac/dc LED indicating light versions simplify setup and troubleshooting operations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Plug-In Limit Switches - E50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Modular Plug-In Limit Switches
E50
Modular Plug-In Limit Switches E50
E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 to 120 Vac/dc LED indicating light versions simplify setup and troubleshooting operations.

E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common coolants, cleansing agents, and hydraulic fluids found in machine tool, automotive, waste water treatment and other heavy-duty industrial applications. Mounting dimensions accommodate both U.S. and DIN standards for easy retrofit installations. Super bright 24 to 120 Vac/dc LED indicating light versions simplify setup and troubleshooting operations.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Rotary Limit Switches
Product Number E50
Product Name Modular Plug-In Limit Switches
Switch Type Electromechanical; Solid State
Contact Type Momentary Contact
Normal State Normally Open (optional feature); Normally Closed (optional feature)
Switch Configuration Single Pole, Single Throw (SPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
Actuator Type Standard Roller (optional feature); Wobble Type (Spring) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Pull-wire switches - TQ 441 - TQ 441-01/01Y-UE-R -1572 -  - Schmersal Inc.
Specs
Operating Temp -30 to 90 C (-22 to 194 F)
Maximum AC Voltage Rating 380 volts
Mechanical Life Minimum 30000 (#)
View Details
Electromechanical Limit Switch, Rotate From 6150 - 6450 Degrees - S9200A-G163-21 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 6150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details