OMEGA Engineering, Inc. Limit Switch, Prewired, Compact E47BCC

Description
The E47 Compact Prewired Limit Switch is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10 to 70C), contaminants, moisture, shock and vibration. This factory wired (3 m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging.
Datasheet
Description
The E47 Compact Prewired Limit Switch is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10 to 70C), contaminants, moisture, shock and vibration. This factory wired (3 m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Prewired, Compact - E47BCC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Limit Switch, Prewired, Compact
E47BCC
Limit Switch, Prewired, Compact E47BCC
The E47 Compact Prewired Limit Switch is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10 to 70C), contaminants, moisture, shock and vibration. This factory wired (3 m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging.

The E47 Compact Prewired Limit Switch is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10 to 70C), contaminants, moisture, shock and vibration. This factory wired (3 m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pushbutton Switches
Product Number E47BCC
Product Name Limit Switch, Prewired, Compact
Actuator Specifications Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Screw Terminals
Features Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 6208657 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1758033 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details