OMEGA Engineering, Inc. Harsh Environment Inductive Proximity Sensor E2F-X

Description
The E2F-X series inductive proximity sensors are constructed for harsh environments with a watertight IP68 polyarylate plastic housing making these sensors ideal for use where exposed to most acids and solvents. They have good chemical resistance and withstand washdown applications. Inductive proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity switches come in shielded NPN or PNP models with extended sensing distances to allow the sensor to be mounted farther from the target. This reduces the potential for target impacts and increases the reliability of your application.
Datasheet
Description
The E2F-X series inductive proximity sensors are constructed for harsh environments with a watertight IP68 polyarylate plastic housing making these sensors ideal for use where exposed to most acids and solvents. They have good chemical resistance and withstand washdown applications. Inductive proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity switches come in shielded NPN or PNP models with extended sensing distances to allow the sensor to be mounted farther from the target. This reduces the potential for target impacts and increases the reliability of your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Environment Inductive Proximity Sensor - E2F-X - OMEGA Engineering, Inc.
Norwalk, CT, USA
Harsh Environment Inductive Proximity Sensor
E2F-X
Harsh Environment Inductive Proximity Sensor E2F-X
The E2F-X series inductive proximity sensors are constructed for harsh environments with a watertight IP68 polyarylate plastic housing making these sensors ideal for use where exposed to most acids and solvents. They have good chemical resistance and withstand washdown applications. Inductive proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity switches come in shielded NPN or PNP models with extended sensing distances to allow the sensor to be mounted farther from the target. This reduces the potential for target impacts and increases the reliability of your application.

The E2F-X series inductive proximity sensors are constructed for harsh environments with a watertight IP68 polyarylate plastic housing making these sensors ideal for use where exposed to most acids and solvents. They have good chemical resistance and withstand washdown applications.
Inductive proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity switches come in shielded NPN or PNP models with extended sensing distances to allow the sensor to be mounted farther from the target. This reduces the potential for target impacts and increases the reliability of your application.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Proximity Sensors
Product Number E2F-X
Product Name Harsh Environment Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Operation Distance 0.0600 to 0.3900 inch (1.52 to 9.91 mm)
Switching Frequency 2 kHz
Operating Temperature 13 to 158 F (-10.56 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092444 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR7-U45R - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details