OMEGA Engineering, Inc. Terminal Block, Dinrail, 14Awg; No. Of Positions Omega DRTB-J-2-ROHS

Description
TERMINAL BLOCK, DINRAIL, 14AWG; No. of Positions:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product Range:DRTB-2 Series;RoHS Compliant: Yes
Description
TERMINAL BLOCK, DINRAIL, 14AWG; No. of Positions:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product Range:DRTB-2 Series;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Dinrail, 14Awg; No. Of Positions Omega - 28AK8921 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 14Awg; No. Of Positions Omega
28AK8921
Terminal Block, Dinrail, 14Awg; No. Of Positions Omega 28AK8921
TERMINAL BLOCK, DINRAIL, 14AWG; No. of Positions:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product Range:DRTB-2 Series;RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 14AWG; No. of Positions:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1; Product Range:DRTB-2 Series;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 28AK8921
Product Name Terminal Block, Dinrail, 14Awg; No. Of Positions Omega
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.068 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details