OMEGA ENGINEERING, INC.
DRLP-V2 -- DIN 2-WIRE TRANS +-5V CE OMEGA
OMEGA Engineering, Inc.
Din 2-Wire Trans +-5V Ce Omega
DRLP-V2
Description
DIN 2-WIRE TRANS +-5V CE
Description
DIN 2-WIRE TRANS +-5V CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH3385 |
|
Product Name
|
Din 2-Wire Trans +-5V Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
171 SCFM (290 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details