OMEGA Engineering, Inc. Multi-Parameter Input Transmitter DPU91_FLOW

Description
Large Auto-Sensing Backlit Display “Dial-Style” Digital Bar Graph Intuitive and “User-Friendly” Interface Optional Field Upgradable Relays Warning LED Indicator Custom 13-Character Label Capabilities Factory Reset Capability The DPU91 transmitter provides a single channel interface for many different parameters including flow, pH/ORP, conductivity/resisti vity, salinity and temperature. The DPU91-BC transmitter has the added capability of supporting the batch module for batching control. The extra-large (3.90 x 3.90") autosensing backlit display can be viewed at 4 to 5 times the distance over traditional transmitters. The highly illuminated display and large characters reduce the risk of misreading or misinterpreting the displayed values. The display shows separate lines for units, main and secondary measurements as well as a “dial-style” digital bar graph. The DPU91 is offered in both panel or field-mount versions. Both configurations can run on 12 to 32 Vdc power (24 Vdc nominal)and have 4 to 20 mA outputs. Designed for complete flexibility, plug-in modules allow the unit to easily adapt to meet changing customer needs. Optional modules include relay, direct conductivity/ resistivity, batch and a PC communications configuration tool. The unit can be used with default values for quick and easy programming or can be customized with labeling, adjustable minimum and maximum dial settings, and unit and decimal measurement choices. Specifications General Input Channels: 1 Input Types: Digital serial ASCII, TTL level, 9600 bps Frequency Range: 0.5 to 1500 Hz Accuracy: 0.5% of reading (display) Measurement Types: Flow, pH/ORP, conductivity/resisti vity, salinity, pressure, temperature or batch Enclosure and Display Case Material: PBT Window: Shatter-resistant glass Keypad: 4 buttons, injection-molded silicone rubber seal Display: Backlit, 7 and 14-segment Update Rate: 1 second LCD Contrast: 5 settings Indicators: “Dial-style” digital bar graph, LEDs for open collector, relays and warning indicator Enclosure: ¼ DIN, NEMA 4X/IP65 Mounting Panel: ¼ DIN, ribbed on four sides for panel mounting clip inside panel, silicon gasket (included) Field Mounts: Specified to OMEGA™ field mount junction boxes Weight: 0.63 kg (1.63 lb) DPU91-FLOW Series Display Ranges For conductivity/resisti vity version visit omega.com/dpu91_cond uctivity For pH/ORP version visitomega.com/ dpu91_ph Flow Rate: -9999 to 99999 units per second, minute, hour or day Totalizer: 0.00 to 99999999 units (program lockout or resettable) Temperature: -99 to 350°C (-146 to 662°F) Volume: 0 to 99999 cm³, m³, in³, ft³, gal, L, lb, kg, % Environmental Ambient Operating Temperature: Backlit LCD: -10 to 70°C (14 to 158°F) Storage Temperature: -15 to 70°C (5 to 158°F) Relative Humidity: 0 to 100% condensing for field mount; 0 to 95% non-condensing for panel mount Maximum Altitude: 4000 m (13,123') Electrical Requirements Power to Sensors: Voltage: 4.9 to 5.5 Vdc @ 25°C, regulated short circuit protected Terminal Blocks: Pluggable screw type 14 AWG maximum wire gauge Input Power DC: 10.8 to 35.2 Vdc, regulated Current Output: 4 to 20 mA (10.8 to 35.2 VDC, 30 mA max) DPU91 without Relay Module: 200 mA @ 10.8 to 35.2 Vdc DPU91 with Relay Module: 300 mA @ 10.8 to 35.2 Vdc Open Collector: 1 Overvoltage Protection: 48 V transient protection device current limiting for circuit protection and reverse-voltage protection Relay Specifications (DPU90-R optional) Type: SPDT, Form C Maximum Current Rating: 5 A resistive 50 mA DC Maximum Voltage Rating: 30 Vdc or 250 Vac Hysteresis Adjustable: Absolute in engineering units (EUs) Latch Reset: In test screen only Delay: 9999.9 seconds (maximum) Test Mode: Set on/off Cycle Time: 99999 seconds (maximum) Maximum Pulse Rate: 400 pulses/minute Proportional Pulse: 400 pulses/minute Volumetric Pulse Width: 0.1 to 3200 s Pulse Width Modulation: 0.1 to 320 s Input Types Digital or AC Frequency: pH/ORP input via the digital output from the PHTX-2750 pH/ORP sensor electronics (For pH models see omega.com/ dpu91_ph) Conductivity/Resisti vity: Input directly from OMEGA conductivity/ resistivity electrodes via direct conductivity/resisti vity module or via CDTX-2850 (For conductivity/resisti vity models see omega.com/ dpu91_conductivity) Input Specifications Digital Serial: ACSII, TTL level, 9600 bps Frequency Input: Sensitivity: 80 mV @ 5 Hz, gradually increasing with frequency Span: 0.5 Hz to 1500 Hz @ TTL level input Accuracy: ± 0.5% or reading maximum error @ 25°C (77°F) Repeatability: ±0.2% of reading
Description
Large Auto-Sensing Backlit Display “Dial-Style” Digital Bar Graph Intuitive and “User-Friendly” Interface Optional Field Upgradable Relays Warning LED Indicator Custom 13-Character Label Capabilities Factory Reset Capability The DPU91 transmitter provides a single channel interface for many different parameters including flow, pH/ORP, conductivity/resisti vity, salinity and temperature. The DPU91-BC transmitter has the added capability of supporting the batch module for batching control. The extra-large (3.90 x 3.90") autosensing backlit display can be viewed at 4 to 5 times the distance over traditional transmitters. The highly illuminated display and large characters reduce the risk of misreading or misinterpreting the displayed values. The display shows separate lines for units, main and secondary measurements as well as a “dial-style” digital bar graph. The DPU91 is offered in both panel or field-mount versions. Both configurations can run on 12 to 32 Vdc power (24 Vdc nominal)and have 4 to 20 mA outputs. Designed for complete flexibility, plug-in modules allow the unit to easily adapt to meet changing customer needs. Optional modules include relay, direct conductivity/ resistivity, batch and a PC communications configuration tool. The unit can be used with default values for quick and easy programming or can be customized with labeling, adjustable minimum and maximum dial settings, and unit and decimal measurement choices. Specifications General Input Channels: 1 Input Types: Digital serial ASCII, TTL level, 9600 bps Frequency Range: 0.5 to 1500 Hz Accuracy: 0.5% of reading (display) Measurement Types: Flow, pH/ORP, conductivity/resisti vity, salinity, pressure, temperature or batch Enclosure and Display Case Material: PBT Window: Shatter-resistant glass Keypad: 4 buttons, injection-molded silicone rubber seal Display: Backlit, 7 and 14-segment Update Rate: 1 second LCD Contrast: 5 settings Indicators: “Dial-style” digital bar graph, LEDs for open collector, relays and warning indicator Enclosure: ¼ DIN, NEMA 4X/IP65 Mounting Panel: ¼ DIN, ribbed on four sides for panel mounting clip inside panel, silicon gasket (included) Field Mounts: Specified to OMEGA™ field mount junction boxes Weight: 0.63 kg (1.63 lb) DPU91-FLOW Series Display Ranges For conductivity/resisti vity version visit omega.com/dpu91_cond uctivity For pH/ORP version visitomega.com/ dpu91_ph Flow Rate: -9999 to 99999 units per second, minute, hour or day Totalizer: 0.00 to 99999999 units (program lockout or resettable) Temperature: -99 to 350°C (-146 to 662°F) Volume: 0 to 99999 cm³, m³, in³, ft³, gal, L, lb, kg, % Environmental Ambient Operating Temperature: Backlit LCD: -10 to 70°C (14 to 158°F) Storage Temperature: -15 to 70°C (5 to 158°F) Relative Humidity: 0 to 100% condensing for field mount; 0 to 95% non-condensing for panel mount Maximum Altitude: 4000 m (13,123') Electrical Requirements Power to Sensors: Voltage: 4.9 to 5.5 Vdc @ 25°C, regulated short circuit protected Terminal Blocks: Pluggable screw type 14 AWG maximum wire gauge Input Power DC: 10.8 to 35.2 Vdc, regulated Current Output: 4 to 20 mA (10.8 to 35.2 VDC, 30 mA max) DPU91 without Relay Module: 200 mA @ 10.8 to 35.2 Vdc DPU91 with Relay Module: 300 mA @ 10.8 to 35.2 Vdc Open Collector: 1 Overvoltage Protection: 48 V transient protection device current limiting for circuit protection and reverse-voltage protection Relay Specifications (DPU90-R optional) Type: SPDT, Form C Maximum Current Rating: 5 A resistive 50 mA DC Maximum Voltage Rating: 30 Vdc or 250 Vac Hysteresis Adjustable: Absolute in engineering units (EUs) Latch Reset: In test screen only Delay: 9999.9 seconds (maximum) Test Mode: Set on/off Cycle Time: 99999 seconds (maximum) Maximum Pulse Rate: 400 pulses/minute Proportional Pulse: 400 pulses/minute Volumetric Pulse Width: 0.1 to 3200 s Pulse Width Modulation: 0.1 to 320 s Input Types Digital or AC Frequency: pH/ORP input via the digital output from the PHTX-2750 pH/ORP sensor electronics (For pH models see omega.com/ dpu91_ph) Conductivity/Resisti vity: Input directly from OMEGA conductivity/ resistivity electrodes via direct conductivity/resisti vity module or via CDTX-2850 (For conductivity/resisti vity models see omega.com/ dpu91_conductivity) Input Specifications Digital Serial: ACSII, TTL level, 9600 bps Frequency Input: Sensitivity: 80 mV @ 5 Hz, gradually increasing with frequency Span: 0.5 Hz to 1500 Hz @ TTL level input Accuracy: ± 0.5% or reading maximum error @ 25°C (77°F) Repeatability: ±0.2% of reading

Suppliers

Company
Product
Description
Supplier Links
Multi-Parameter Input Transmitter - DPU91_FLOW - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multi-Parameter Input Transmitter
DPU91_FLOW
Multi-Parameter Input Transmitter DPU91_FLOW
Large Auto-Sensing Backlit Display “Dial-Style” Digital Bar Graph Intuitive and “User-Friendly” Interface Optional Field Upgradable Relays Warning LED Indicator Custom 13-Character Label Capabilities Factory Reset Capability The DPU91 transmitter provides a single channel interface for many different parameters including flow, pH/ORP, conductivity/resisti vity, salinity and temperature. The DPU91-BC transmitter has the added capability of supporting the batch module for batching control. The extra-large (3.90 x 3.90") autosensing backlit display can be viewed at 4 to 5 times the distance over traditional transmitters. The highly illuminated display and large characters reduce the risk of misreading or misinterpreting the displayed values. The display shows separate lines for units, main and secondary measurements as well as a “dial-style” digital bar graph. The DPU91 is offered in both panel or field-mount versions. Both configurations can run on 12 to 32 Vdc power (24 Vdc nominal)and have 4 to 20 mA outputs. Designed for complete flexibility, plug-in modules allow the unit to easily adapt to meet changing customer needs. Optional modules include relay, direct conductivity/ resistivity, batch and a PC communications configuration tool. The unit can be used with default values for quick and easy programming or can be customized with labeling, adjustable minimum and maximum dial settings, and unit and decimal measurement choices. Specifications General Input Channels: 1 Input Types: Digital serial ASCII, TTL level, 9600 bps Frequency Range: 0.5 to 1500 Hz Accuracy: 0.5% of reading (display) Measurement Types: Flow, pH/ORP, conductivity/resisti vity, salinity, pressure, temperature or batch Enclosure and Display Case Material: PBT Window: Shatter-resistant glass Keypad: 4 buttons, injection-molded silicone rubber seal Display: Backlit, 7 and 14-segment Update Rate: 1 second LCD Contrast: 5 settings Indicators: “Dial-style” digital bar graph, LEDs for open collector, relays and warning indicator Enclosure: ¼ DIN, NEMA 4X/IP65 Mounting Panel: ¼ DIN, ribbed on four sides for panel mounting clip inside panel, silicon gasket (included) Field Mounts: Specified to OMEGA™ field mount junction boxes Weight: 0.63 kg (1.63 lb) DPU91-FLOW Series Display Ranges For conductivity/resisti vity version visit omega.com/dpu91_cond uctivity For pH/ORP version visitomega.com/ dpu91_ph Flow Rate: -9999 to 99999 units per second, minute, hour or day Totalizer: 0.00 to 99999999 units (program lockout or resettable) Temperature: -99 to 350°C (-146 to 662°F) Volume: 0 to 99999 cm³, m³, in³, ft³, gal, L, lb, kg, % Environmental Ambient Operating Temperature: Backlit LCD: -10 to 70°C (14 to 158°F) Storage Temperature: -15 to 70°C (5 to 158°F) Relative Humidity: 0 to 100% condensing for field mount; 0 to 95% non-condensing for panel mount Maximum Altitude: 4000 m (13,123') Electrical Requirements Power to Sensors: Voltage: 4.9 to 5.5 Vdc @ 25°C, regulated short circuit protected Terminal Blocks: Pluggable screw type 14 AWG maximum wire gauge Input Power DC: 10.8 to 35.2 Vdc, regulated Current Output: 4 to 20 mA (10.8 to 35.2 VDC, 30 mA max) DPU91 without Relay Module: 200 mA @ 10.8 to 35.2 Vdc DPU91 with Relay Module: 300 mA @ 10.8 to 35.2 Vdc Open Collector: 1 Overvoltage Protection: 48 V transient protection device current limiting for circuit protection and reverse-voltage protection Relay Specifications (DPU90-R optional) Type: SPDT, Form C Maximum Current Rating: 5 A resistive 50 mA DC Maximum Voltage Rating: 30 Vdc or 250 Vac Hysteresis Adjustable: Absolute in engineering units (EUs) Latch Reset: In test screen only Delay: 9999.9 seconds (maximum) Test Mode: Set on/off Cycle Time: 99999 seconds (maximum) Maximum Pulse Rate: 400 pulses/minute Proportional Pulse: 400 pulses/minute Volumetric Pulse Width: 0.1 to 3200 s Pulse Width Modulation: 0.1 to 320 s Input Types Digital or AC Frequency: pH/ORP input via the digital output from the PHTX-2750 pH/ORP sensor electronics (For pH models see omega.com/ dpu91_ph) Conductivity/Resisti vity: Input directly from OMEGA conductivity/ resistivity electrodes via direct conductivity/resisti vity module or via CDTX-2850 (For conductivity/resisti vity models see omega.com/ dpu91_conductivity) Input Specifications Digital Serial: ACSII, TTL level, 9600 bps Frequency Input: Sensitivity: 80 mV @ 5 Hz, gradually increasing with frequency Span: 0.5 Hz to 1500 Hz @ TTL level input Accuracy: ± 0.5% or reading maximum error @ 25°C (77°F) Repeatability: ±0.2% of reading
  • Large Auto-Sensing Backlit Display
  • “Dial-Style” Digital Bar Graph
  • Intuitive and “User-Friendly” Interface
  • Optional Field Upgradable Relays
  • Warning LED Indicator
  • Custom 13-Character Label Capabilities
  • Factory Reset Capability

The DPU91 transmitter provides a single channel interface for many different parameters including flow, pH/ORP, conductivity/resistivity, salinity and temperature. The DPU91-BC transmitter has the added capability of supporting the batch module for batching control. The extra-large (3.90 x 3.90") autosensing backlit display can be viewed at 4 to 5 times the distance over traditional transmitters. The highly illuminated display and large characters reduce the risk of misreading or misinterpreting the displayed values. The display shows separate lines for units, main and secondary measurements as well as a “dial-style” digital bar graph. The DPU91 is offered in both panel or field-mount versions. Both configurations can run on 12 to 32 Vdc power (24 Vdc nominal)and have 4 to 20 mA outputs. Designed for complete flexibility, plug-in modules allow the unit to easily adapt to meet changing customer needs. Optional modules include relay, direct conductivity/ resistivity, batch and a PC communications configuration tool. The unit can be used with default values for quick and easy programming or can be customized with labeling, adjustable minimum and maximum dial settings, and unit and decimal measurement choices.

Specifications

General
Input Channels: 1
Input Types: Digital serial ASCII, TTL level, 9600 bps
Frequency Range: 0.5 to 1500 Hz
Accuracy: 0.5% of reading (display)
Measurement Types: Flow, pH/ORP, conductivity/resistivity, salinity, pressure, temperature or batch
Enclosure and Display
Case Material: PBT
Window: Shatter-resistant glass
Keypad: 4 buttons, injection-molded silicone rubber seal
Display: Backlit, 7 and 14-segment
Update Rate: 1 second
LCD Contrast: 5 settings
Indicators: “Dial-style” digital bar graph, LEDs for open collector, relays and warning indicator
Enclosure: ¼ DIN, NEMA 4X/IP65
Mounting Panel: ¼ DIN, ribbed on four sides for panel mounting clip inside panel, silicon gasket (included)
Field Mounts: Specified to OMEGA™ field mount junction boxes
Weight: 0.63 kg (1.63 lb) DPU91-FLOW Series
Display Ranges For conductivity/resistivity version visit omega.com/dpu91_conductivity For pH/ORP version visitomega.com/ dpu91_ph
Flow Rate: -9999 to 99999 units per second, minute, hour or day
Totalizer: 0.00 to 99999999 units (program lockout or resettable)
Temperature: -99 to 350°C (-146 to 662°F)
Volume: 0 to 99999 cm³, m³, in³, ft³, gal, L, lb, kg, %
Environmental
Ambient Operating Temperature:
Backlit LCD: -10 to 70°C (14 to 158°F)
Storage Temperature: -15 to 70°C (5 to 158°F)
Relative Humidity: 0 to 100% condensing for field mount; 0 to 95% non-condensing for panel mount
Maximum Altitude: 4000 m (13,123')
Electrical Requirements
Power to Sensors:
Voltage: 4.9 to 5.5 Vdc @ 25°C, regulated short circuit protected
Terminal Blocks: Pluggable screw type 14 AWG maximum wire gauge
Input Power
DC: 10.8 to 35.2 Vdc, regulated
Current Output:
4 to 20 mA (10.8 to 35.2 VDC, 30 mA max)
DPU91 without Relay Module: 200 mA @ 10.8 to 35.2 Vdc
DPU91 with Relay Module: 300 mA @ 10.8 to 35.2 Vdc
Open Collector: 1
Overvoltage Protection: 48 V transient protection device current limiting for circuit protection and reverse-voltage protection
Relay Specifications (DPU90-R optional)
Type: SPDT, Form C
Maximum Current Rating: 5 A resistive 50 mA DC
Maximum Voltage Rating: 30 Vdc or 250 Vac
Hysteresis Adjustable: Absolute in engineering units (EUs)
Latch Reset: In test screen only
Delay: 9999.9 seconds (maximum)
Test Mode: Set on/off
Cycle Time: 99999 seconds (maximum)
Maximum Pulse Rate: 400 pulses/minute
Proportional Pulse: 400 pulses/minute
Volumetric Pulse Width: 0.1 to 3200 s
Pulse Width Modulation: 0.1 to 320 s
Input Types
Digital or AC Frequency: pH/ORP input via the digital output from the PHTX-2750 pH/ORP sensor electronics (For pH models see omega.com/ dpu91_ph)
Conductivity/Resistivity: Input directly from OMEGA conductivity/ resistivity electrodes via direct conductivity/resistivity module or via CDTX-2850 (For conductivity/resistivity models see omega.com/ dpu91_conductivity)
Input Specifications
Digital Serial: ACSII, TTL level, 9600 bps
Frequency Input:
Sensitivity: 80 mV @ 5 Hz, gradually increasing with frequency
Span: 0.5 Hz to 1500 Hz @ TTL level input
Accuracy: ± 0.5% or reading maximum error @ 25°C (77°F)
Repeatability: ±0.2% of reading

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Flow Meters
Product Number DPU91_FLOW
Product Name Multi-Parameter Input Transmitter
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - V3D air velocity sensor - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0011 to 0.1413 SCFM (0.0018 to 0.2401 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CG-PVC100-BSP-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details