OMEGA ENGINEERING, INC.
DPI8-SLEEVE -- MOUNTING SLEEVE OMEGA
OMEGA Engineering, Inc.
Mounting Sleeve Omega
DPI8-SLEEVE
Description
MOUNTING SLEEVE
Description
MOUNTING SLEEVE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2191 |
|
Product Name
|
Mounting Sleeve Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23 SCFM (39.1 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
2 suppliers