OMEGA ENGINEERING, INC.
DPG9246-60 -- LINE PWR 4 1/2 60PSI OMEGA
OMEGA Engineering, Inc.
Line Pwr 4 1/2 60Psi Omega
DPG9246-60
Description
LINE PWR 4 1/2" 60PSI
Description
LINE PWR 4 1/2" 60PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2156 |
|
Product Name
|
Line Pwr 4 1/2 60Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details