OMEGA ENGINEERING, INC.
DPG9231-60 -- LINE PWR3CASE 60PSI OMEGA
OMEGA Engineering, Inc.
Line Pwr3case 60Psi Omega
DPG9231-60
Description
LINE PWR3"CASE 60PSI
Description
LINE PWR3"CASE 60PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2069 |
|
Product Name
|
Line Pwr3case 60Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.63 SCFM (45.26 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details