OMEGA ENGINEERING, INC.
DPG9231-30 -- LINE PWR3CASE 30PSI OMEGA
OMEGA Engineering, Inc.
Line Pwr3case 30Psi Omega
DPG9231-30
Description
LINE PWR3"CASE 30PSI
Description
LINE PWR3"CASE 30PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2064 |
|
Product Name
|
Line Pwr3case 30Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage
230 volts
View Details