OMEGA ENGINEERING, INC.
DPG9146-60 -- LOOP PWR 4 1/2 60PSI OMEGA
OMEGA Engineering, Inc.
Loop Pwr 4 1/2 60Psi Omega
DPG9146-60
Description
LOOP PWR 4 1/2" 60PSI
Description
LOOP PWR 4 1/2" 60PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1972 |
|
Product Name
|
Loop Pwr 4 1/2 60Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3400 SCFM (5779 m³/hr)
Maximum Sound Level
74 dbA
View Details