Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
DPG9046-15 -- 4 1/2 CASE PRESSURE GAUGE OMEGA
OMEGA Engineering, Inc.
4 1/2 Case Pressure Gauge Omega
DPG9046-15
Description
4 1/2" CASE PRESSURE GAUGE
Newark, An Avnet Company
Done
Description
4 1/2" CASE PRESSURE GAUGE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
4 1/2 Case Pressure Gauge Omega
62AH1885
4 1/2 Case Pressure Gauge Omega
62AH1885
4 1/2" CASE PRESSURE GAUGE
4 1/2" CASE PRESSURE GAUGE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
62AH1885
Product Name
4 1/2 Case Pressure Gauge Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7F.21 - Reverse flow filter fan
7F2181201020
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Qualtek Electronics Corp.
40x40x20mm, 12 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-04020CBHW11
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure
0.2800 in H2O (0.5231 Torr)
View Details
5
suppliers
STEGO
Compact Lamp, 9W, 120 Vac, W/ Us Receptacle And Light Cover Rohs Compliant Stego
02505.9-02
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Rosenberg USA
Axial Fan
125XT
Specs
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
127 SCFM (216 m³/hr)
Maximum Static Pressure
0.6700 in H2O (1.25 Torr)
View Details