OMEGA ENGINEERING, INC.
DPG409-2.5CG -- DPG ± 2.5 PSI CMPD GAUGE OMEGA
OMEGA Engineering, Inc.
Dpg ± 2.5 Psi Cmpd Gauge Omega
DPG409-2.5CG
Description
DPG ± 2.5 PSI CMPD GAUGE
Description
DPG ± 2.5 PSI CMPD GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1600 |
|
Product Name
|
Dpg ± 2.5 Psi Cmpd Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
92.96 SCFM (158 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
323 SCFM (549 m³/hr)
Maximum Sound Level
60 dbA
View Details
3 suppliers