OMEGA ENGINEERING, INC.
DPG409-001V -- DPG 0 TO -1 PSI VAC OMEGA
OMEGA Engineering, Inc.
Dpg 0 To -1 Psi Vac Omega
DPG409-001V
Description
DPG 0 TO -1 PSI VAC
Description
DPG 0 TO -1 PSI VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1537 |
|
Product Name
|
Dpg 0 To -1 Psi Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.47 SCFM (2.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage
230 volts
View Details