OMEGA ENGINEERING, INC.
DPG1000-PS-230 -- POWER SUPPLY 230V POWER OMEGA
OMEGA Engineering, Inc.
Power Supply 230V Power Omega
DPG1000-PS-230
Description
POWER SUPPLY 230V POWER
Description
POWER SUPPLY 230V POWER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1061 |
|
Product Name
|
Power Supply 230V Power Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40 SCFM (67.99 m³/hr)
Maximum Sound Level
33 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level
29.7 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12800 SCFM (21756 m³/hr)
Maximum Sound Level
83 dbA
View Details