Pelonis Technologies, Inc. 6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6010L24BPLP1b-11

Description
60 x 60 x 10mm (2.36 x 2.36 x 0.39in.) 5V, 12V, 24V 13.82~19.87 CFM (0.39~0.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 10mm (2.36 x 2.36 x 0.39in.) 5V, 12V, 24V 13.82~19.87 CFM (0.39~0.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010L24BPLP1b-11 - Pelonis Technologies, Inc.
Exton, PA, USA
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C6010L24BPLP1b-11
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6010L24BPLP1b-11
60 x 60 x 10mm (2.36 x 2.36 x 0.39in.) 5V, 12V, 24V 13.82~19.87 CFM (0.39~0.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 10mm (2.36 x 2.36 x 0.39in.)
5V, 12V, 24V
13.82~19.87 CFM (0.39~0.56 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C6010L24BPLP1b-11
Product Name 6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0736 to ? in H2O (0.1375 to ? Torr)
Maximum Sound Level 29.7 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4157 to ? in H2O (0.7767 to ? Torr)
Maximum Sound Level 41.56 dbA
View Details
AX24B004-S225 Series ≤ 4.5 Ampere (A) Current and 647 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushed Direct Current (DC) Axial Fan - AX24B004-S225-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 4.5 amps
View Details
4028-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1453 to ? in H2O (0.2714 to ? Torr)
Maximum Sound Level 32.45 dbA
View Details