OMEGA ENGINEERING, INC.
DPG-10M-2-C -- MOTION CONTROL OMEGA
OMEGA Engineering, Inc.
Motion Control Omega
DPG-10M-2-C
Description
Motion Control: Grippers
Description
Motion Control: Grippers
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0782 |
|
Product Name
|
Motion Control Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.71 SCFM (11.4 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level
33.15 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.5100 in H2O (0.9528 Torr)
View Details