OMEGA Engineering, Inc. Scalable Totalizer, 6-Digits, 110Vac; No. Of Digits / Alpha Omega DPF76-LL

Description
SCALABLE TOTALIZER, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
SCALABLE TOTALIZER, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scalable Totalizer, 6-Digits, 110Vac; No. Of Digits / Alpha Omega - 62AH0753 - Newark, An Avnet Company
Chicago, IL, United States
Scalable Totalizer, 6-Digits, 110Vac; No. Of Digits / Alpha Omega
62AH0753
Scalable Totalizer, 6-Digits, 110Vac; No. Of Digits / Alpha Omega 62AH0753
SCALABLE TOTALIZER, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

SCALABLE TOTALIZER, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0753
Product Name Scalable Totalizer, 6-Digits, 110Vac; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
Totalizing Counter, PS2 T Series - PS2TLB - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details