OMEGA Engineering, Inc. Ratemeter, Batch Ctrl, 6-Digits, 220Vac; No. Of Digits / Alpha Omega DPF75-220VAC

Description
RATEMETER, BATCH CTRL, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
RATEMETER, BATCH CTRL, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratemeter, Batch Ctrl, 6-Digits, 220Vac; No. Of Digits / Alpha Omega - 62AH0749 - Newark, An Avnet Company
Chicago, IL, United States
Ratemeter, Batch Ctrl, 6-Digits, 220Vac; No. Of Digits / Alpha Omega
62AH0749
Ratemeter, Batch Ctrl, 6-Digits, 220Vac; No. Of Digits / Alpha Omega 62AH0749
RATEMETER, BATCH CTRL, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

RATEMETER, BATCH CTRL, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0749
Product Name Ratemeter, Batch Ctrl, 6-Digits, 220Vac; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details