OMEGA Engineering, Inc. Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega DPF144W

Description
LOOP POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C
Datasheet
Description
LOOP POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega - 62AH0706 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega
62AH0706
Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega 62AH0706
LOOP POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C

LOOP POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0706
Product Name Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
Totalizing Counter, PS2 T Series - PS2TLB - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details