OMEGA Engineering, Inc. Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega DPF144P

Description
LOOP POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C
Datasheet
Description
LOOP POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega - 62AH0701 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega
62AH0701
Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega 62AH0701
LOOP POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C

LOOP POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0701
Product Name Loop Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8494658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details