OMEGA Engineering, Inc. Rate and Total Flow Meter Indicator DPF140-

Description
Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are designed to compute and display flow rate and total. The DPF143 has one scaled pulse output and the DPF144 has two. In addition to the scaled pulse output, both models provide an alternative pulse pass-through output with galvanic isolation. The DPF143 is powered by an external DC power source. The DPF144 is a “twowire” or “loop powered” device, meaning that it is powered by the 4 to 20 mA loop circuit itself. Pulse and 4 to 20 mA analog outputs can be used to signal external devices, e.g. certain metering pumps and water treatment controls. Alternatively, one or more pulse outputs can be configured as alarm outputs. These flow meters can be password protected to prevent resetting the total or changing configuration settings. The DPF140 Series meters are available in wall or panel mount configurations. Wall mounted versions can be converted from wall to meter mount with an adaptor plate. Check with Omega for compatible meters. Order the DPF144 only if a 4 to 20 mA output signal is a requirement, otherwise the DPF143 offers the most flexibility. Specifications Display: Rate 5-digit auto-ranging, total 8-digit Units: Rate Units: Gallons/second/ minute/hour/day, liter/second/ minute/hour/day, cubic feet/second/ minute/hour/day, cubic meters/ second/minute/hour/d ay, miner’s inch, mega liters/day, million gallons/day, fluid oz/ second/minute/hour/d ay, barrels (42 gallon)/second/minut e/ hour/day Total Units: Gallon, gallon x 1000, liters, mega liter, cubic meter, acre feet, cubic feet, cubic feet x 1000, million gallon, miner’s inch day, acre inch, fluid ounce, barrels (42 gallon) Outputs Pulse Output 1 (All Models): Scaled pulse output, high alarm output or low alarm output (opto-isolated) Type: Current sinking Maximum Voltage: 45 Vdc (100 mA) Maximum Frequency: 6.5 Hz Pulse Width: 100 ms Isolation: 300V Pulse Output 2: Dpf143: Type: Current sinking Maximum Voltage: 45 Vdc (100 mA) Maximum Frequency: 2000 Hz pulse width same as sensor input Isolation: 300V Configurable as Alarm: No DPF144: Type: Current sinking Maximum Voltage: 45 Vdc (10 mA) Maximum Frequency: 6.5 Hz Pulse Width: 100 ms Isolation: 300V Configurable as Alarm: Yes (high or low) Loop Power Output: DPF144 only Set P Range: 0.1 to 99999.9 units/pulse Input: 5V pulse or contact closure Input Range: 0.752 to 2000 Hz K-Factor Range: 0.001 to 999999.999 Flow Alarm Output Range: 0.1 to 99999.9 Operating Temperature: 0 to 55°C (-32 to 131°F) Non-Operating Temperature: -40 to 75°C (-40 to 158°F) Environmental: NEMA 4X (IP67)
Description
Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are designed to compute and display flow rate and total. The DPF143 has one scaled pulse output and the DPF144 has two. In addition to the scaled pulse output, both models provide an alternative pulse pass-through output with galvanic isolation. The DPF143 is powered by an external DC power source. The DPF144 is a “twowire” or “loop powered” device, meaning that it is powered by the 4 to 20 mA loop circuit itself. Pulse and 4 to 20 mA analog outputs can be used to signal external devices, e.g. certain metering pumps and water treatment controls. Alternatively, one or more pulse outputs can be configured as alarm outputs. These flow meters can be password protected to prevent resetting the total or changing configuration settings. The DPF140 Series meters are available in wall or panel mount configurations. Wall mounted versions can be converted from wall to meter mount with an adaptor plate. Check with Omega for compatible meters. Order the DPF144 only if a 4 to 20 mA output signal is a requirement, otherwise the DPF143 offers the most flexibility. Specifications Display: Rate 5-digit auto-ranging, total 8-digit Units: Rate Units: Gallons/second/ minute/hour/day, liter/second/ minute/hour/day, cubic feet/second/ minute/hour/day, cubic meters/ second/minute/hour/d ay, miner’s inch, mega liters/day, million gallons/day, fluid oz/ second/minute/hour/d ay, barrels (42 gallon)/second/minut e/ hour/day Total Units: Gallon, gallon x 1000, liters, mega liter, cubic meter, acre feet, cubic feet, cubic feet x 1000, million gallon, miner’s inch day, acre inch, fluid ounce, barrels (42 gallon) Outputs Pulse Output 1 (All Models): Scaled pulse output, high alarm output or low alarm output (opto-isolated) Type: Current sinking Maximum Voltage: 45 Vdc (100 mA) Maximum Frequency: 6.5 Hz Pulse Width: 100 ms Isolation: 300V Pulse Output 2: Dpf143: Type: Current sinking Maximum Voltage: 45 Vdc (100 mA) Maximum Frequency: 2000 Hz pulse width same as sensor input Isolation: 300V Configurable as Alarm: No DPF144: Type: Current sinking Maximum Voltage: 45 Vdc (10 mA) Maximum Frequency: 6.5 Hz Pulse Width: 100 ms Isolation: 300V Configurable as Alarm: Yes (high or low) Loop Power Output: DPF144 only Set P Range: 0.1 to 99999.9 units/pulse Input: 5V pulse or contact closure Input Range: 0.752 to 2000 Hz K-Factor Range: 0.001 to 999999.999 Flow Alarm Output Range: 0.1 to 99999.9 Operating Temperature: 0 to 55°C (-32 to 131°F) Non-Operating Temperature: -40 to 75°C (-40 to 158°F) Environmental: NEMA 4X (IP67)

Suppliers

Company
Product
Description
Supplier Links
Rate and Total Flow Meter Indicator - DPF140- - OMEGA Engineering, Inc.
Norwalk, CT, USA
Rate and Total Flow Meter Indicator
DPF140-
Rate and Total Flow Meter Indicator DPF140-
Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are designed to compute and display flow rate and total. The DPF143 has one scaled pulse output and the DPF144 has two. In addition to the scaled pulse output, both models provide an alternative pulse pass-through output with galvanic isolation. The DPF143 is powered by an external DC power source. The DPF144 is a “twowire” or “loop powered” device, meaning that it is powered by the 4 to 20 mA loop circuit itself. Pulse and 4 to 20 mA analog outputs can be used to signal external devices, e.g. certain metering pumps and water treatment controls. Alternatively, one or more pulse outputs can be configured as alarm outputs. These flow meters can be password protected to prevent resetting the total or changing configuration settings. The DPF140 Series meters are available in wall or panel mount configurations. Wall mounted versions can be converted from wall to meter mount with an adaptor plate. Check with Omega for compatible meters. Order the DPF144 only if a 4 to 20 mA output signal is a requirement, otherwise the DPF143 offers the most flexibility. Specifications Display: Rate 5-digit auto-ranging, total 8-digit Units: Rate Units: Gallons/second/ minute/hour/day, liter/second/ minute/hour/day, cubic feet/second/ minute/hour/day, cubic meters/ second/minute/hour/d ay, miner’s inch, mega liters/day, million gallons/day, fluid oz/ second/minute/hour/d ay, barrels (42 gallon)/second/minut e/ hour/day Total Units: Gallon, gallon x 1000, liters, mega liter, cubic meter, acre feet, cubic feet, cubic feet x 1000, million gallon, miner’s inch day, acre inch, fluid ounce, barrels (42 gallon) Outputs Pulse Output 1 (All Models): Scaled pulse output, high alarm output or low alarm output (opto-isolated) Type: Current sinking Maximum Voltage: 45 Vdc (100 mA) Maximum Frequency: 6.5 Hz Pulse Width: 100 ms Isolation: 300V Pulse Output 2: Dpf143: Type: Current sinking Maximum Voltage: 45 Vdc (100 mA) Maximum Frequency: 2000 Hz pulse width same as sensor input Isolation: 300V Configurable as Alarm: No DPF144: Type: Current sinking Maximum Voltage: 45 Vdc (10 mA) Maximum Frequency: 6.5 Hz Pulse Width: 100 ms Isolation: 300V Configurable as Alarm: Yes (high or low) Loop Power Output: DPF144 only Set P Range: 0.1 to 99999.9 units/pulse Input: 5V pulse or contact closure Input Range: 0.752 to 2000 Hz K-Factor Range: 0.001 to 999999.999 Flow Alarm Output Range: 0.1 to 99999.9 Operating Temperature: 0 to 55°C (-32 to 131°F) Non-Operating Temperature: -40 to 75°C (-40 to 158°F) Environmental: NEMA 4X (IP67)
  • Simple Setup
  • DC Powered (DPF143), Loop Powered (DPF144)
  • Remote or Flow Sensor Mounted (with Adaptor)
  • Rugged NEMA 4X (IP67) Plastic Housing
  • Non-Volatile Memory

The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are designed to compute and display flow rate and total. The DPF143 has one scaled pulse output and the DPF144 has two. In addition to the scaled pulse output, both models provide an alternative pulse pass-through output with galvanic isolation. The DPF143 is powered by an external DC power source. The DPF144 is a “twowire” or “loop powered” device, meaning that it is powered by the 4 to 20 mA loop circuit itself.
Pulse and 4 to 20 mA analog outputs can be used to signal external devices, e.g. certain metering pumps and water treatment controls. Alternatively, one or more pulse outputs can be configured as alarm outputs. These flow meters can be password protected to prevent resetting the total or changing configuration settings.
The DPF140 Series meters are available in wall or panel mount configurations. Wall mounted versions can be converted from wall to meter mount with an adaptor plate. Check with Omega for compatible meters. Order the DPF144 only if a 4 to 20 mA output signal is a requirement, otherwise the DPF143 offers the most flexibility.

Specifications

Display: Rate 5-digit auto-ranging, total 8-digit
Units:
Rate Units: Gallons/second/ minute/hour/day, liter/second/ minute/hour/day, cubic feet/second/ minute/hour/day, cubic meters/ second/minute/hour/day, miner’s inch, mega liters/day, million gallons/day, fluid oz/ second/minute/hour/day, barrels (42 gallon)/second/minute/ hour/day
Total Units: Gallon, gallon x 1000, liters, mega liter, cubic meter, acre feet, cubic feet, cubic feet x 1000, million gallon, miner’s inch day, acre inch, fluid ounce, barrels (42 gallon)
Outputs
Pulse Output 1 (All Models): Scaled pulse output, high alarm output or low alarm output (opto-isolated)
Type: Current sinking
Maximum Voltage: 45 Vdc (100 mA)
Maximum Frequency: 6.5 Hz
Pulse Width: 100 ms
Isolation: 300V
Pulse Output 2:
Dpf143:

Type: Current sinking
Maximum Voltage: 45 Vdc (100 mA)
Maximum Frequency: 2000 Hz pulse width same as sensor input
Isolation: 300V
Configurable as Alarm: No
DPF144:
Type: Current sinking
Maximum Voltage: 45 Vdc (10 mA)
Maximum Frequency: 6.5 Hz
Pulse Width: 100 ms
Isolation: 300V
Configurable as Alarm: Yes (high or low)
Loop Power Output: DPF144 only
Set P Range: 0.1 to 99999.9 units/pulse
Input: 5V pulse or contact closure
Input Range: 0.752 to 2000 Hz
K-Factor Range: 0.001 to 999999.999
Flow Alarm Output Range: 0.1 to 99999.9
Operating Temperature: 0 to 55°C (-32 to 131°F)
Non-Operating Temperature: -40 to 75°C (-40 to 158°F)
Environmental: NEMA 4X (IP67)

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Flow Meters
Product Number DPF140-
Product Name Rate and Total Flow Meter Indicator
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247014 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
CHIPREG MFC - 40M2002CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CG-PVDF250-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details