OMEGA Engineering, Inc. Flow Batching Processor, 220V, Wall Mnt; No. Of Digits / Alpha Omega DPF-521R-220V

Description
FLOW BATCHING PROCESSOR, 220V, WALL MNT; No. of Digits / Alpha:13; Digit Height:9.66mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:140mm; Panel Cutout Width:140mm; Operating Temperature Min:0°C
Datasheet
Description
FLOW BATCHING PROCESSOR, 220V, WALL MNT; No. of Digits / Alpha:13; Digit Height:9.66mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:140mm; Panel Cutout Width:140mm; Operating Temperature Min:0°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Batching Processor, 220V, Wall Mnt; No. Of Digits / Alpha Omega - 62AH0668 - Newark, An Avnet Company
Chicago, IL, United States
Flow Batching Processor, 220V, Wall Mnt; No. Of Digits / Alpha Omega
62AH0668
Flow Batching Processor, 220V, Wall Mnt; No. Of Digits / Alpha Omega 62AH0668
FLOW BATCHING PROCESSOR, 220V, WALL MNT; No. of Digits / Alpha:13; Digit Height:9.66mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:140mm; Panel Cutout Width:140mm; Operating Temperature Min:0°C

FLOW BATCHING PROCESSOR, 220V, WALL MNT; No. of Digits / Alpha:13; Digit Height:9.66mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:140mm; Panel Cutout Width:140mm; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0668
Product Name Flow Batching Processor, 220V, Wall Mnt; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter and Ratemeter, PS2 CR - PS2CRB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details