OMEGA Engineering, Inc. High Precision Digital RTD Thermometer/Data Logger DP9601

Description
The DP9601 provides precise platinum resistance thermometer temperature measurement and logging for exacting applications in both laboratory and site locations. It is an exceptionally accurate and stable digital thermometer particularly suitable for use with thermal calibration baths as a reference standard. Applications include medical, pharmaceutical, food, environmental testing, R&D and educational establishments. Displayed values and user information are indicated on a bright clear LED screen with diffused backlighting. Data can be displayed in °C, °F, K, and ohms as required; nine front panel push keys, the only user controls, are used in conjunction with the display screen. It is this arrangement which makes for very simple and “friendly” operation. There are two input ports for 3- or 4-wire Pt100 sensors; the instrument automatically recognizes 3- or 4-wire configurations. The measured temperature can be displayed directly from one of the inputs or differentially between the two inputs. Differential temperature and the two individual channel temperatures are displayed simultaneously. A flash drive USB port is provided to allow data to be stored and/or exported. PC software running in Windows® is provided as standard; it allows programming of custom calibration, remote control and measure and logging functions.
Datasheet
Description
The DP9601 provides precise platinum resistance thermometer temperature measurement and logging for exacting applications in both laboratory and site locations. It is an exceptionally accurate and stable digital thermometer particularly suitable for use with thermal calibration baths as a reference standard. Applications include medical, pharmaceutical, food, environmental testing, R&D and educational establishments. Displayed values and user information are indicated on a bright clear LED screen with diffused backlighting. Data can be displayed in °C, °F, K, and ohms as required; nine front panel push keys, the only user controls, are used in conjunction with the display screen. It is this arrangement which makes for very simple and “friendly” operation. There are two input ports for 3- or 4-wire Pt100 sensors; the instrument automatically recognizes 3- or 4-wire configurations. The measured temperature can be displayed directly from one of the inputs or differentially between the two inputs. Differential temperature and the two individual channel temperatures are displayed simultaneously. A flash drive USB port is provided to allow data to be stored and/or exported. PC software running in Windows® is provided as standard; it allows programming of custom calibration, remote control and measure and logging functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Digital RTD Thermometer/Data Logger - DP9601 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Precision Digital RTD Thermometer/Data Logger
DP9601
High Precision Digital RTD Thermometer/Data Logger DP9601
The DP9601 provides precise platinum resistance thermometer temperature measurement and logging for exacting applications in both laboratory and site locations. It is an exceptionally accurate and stable digital thermometer particularly suitable for use with thermal calibration baths as a reference standard. Applications include medical, pharmaceutical, food, environmental testing, R&D and educational establishments. Displayed values and user information are indicated on a bright clear LED screen with diffused backlighting. Data can be displayed in °C, °F, K, and ohms as required; nine front panel push keys, the only user controls, are used in conjunction with the display screen. It is this arrangement which makes for very simple and “friendly” operation. There are two input ports for 3- or 4-wire Pt100 sensors; the instrument automatically recognizes 3- or 4-wire configurations. The measured temperature can be displayed directly from one of the inputs or differentially between the two inputs. Differential temperature and the two individual channel temperatures are displayed simultaneously. A flash drive USB port is provided to allow data to be stored and/or exported. PC software running in Windows® is provided as standard; it allows programming of custom calibration, remote control and measure and logging functions.

The DP9601 provides precise platinum resistance thermometer temperature measurement and logging for exacting applications in both laboratory and site locations. It is an exceptionally accurate and stable digital thermometer particularly suitable for use with thermal calibration baths as a reference standard. Applications include medical, pharmaceutical, food, environmental testing, R&D and educational establishments.

Displayed values and user information are indicated on a bright clear LED screen with diffused backlighting. Data can be displayed in °C, °F, K, and ohms as required; nine front panel push keys, the only user controls, are used in conjunction with the display screen. It is this arrangement which makes for very simple and “friendly” operation. There are two input ports for 3- or 4-wire Pt100 sensors; the instrument automatically recognizes 3- or 4-wire configurations.

The measured temperature can be displayed directly from one of the inputs or differentially between the two inputs. Differential temperature and the two individual channel temperatures are displayed simultaneously. A flash drive USB port is provided to allow data to be stored and/or exported. PC software running in Windows® is provided as standard; it allows programming of custom calibration, remote control and measure and logging functions.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number DP9601
Product Name High Precision Digital RTD Thermometer/Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Isolated AC Voltage Input Module - ADAM-3112-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
Accuracy 0.1000 % FS
View Details
3 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-32 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details
Processor Module - ibaM-DAQ - iba America LLC
Specs
Data Acquisition Datalogger
Form Factor DIN Rail
Outputs Galvanically isolated; solid-state DC switch
View Details