OMEGA Engineering, Inc. Meters DP8PT-006-C24

Description
DP8PT-006-C24
Request a Quote Datasheet
Description
DP8PT-006-C24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP8PT-006-C24-ND - DigiKey
Thief River Falls, MN, United States
DP8PT-006-C24

DP8PT-006-C24

Buy Now Datasheet
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega - 31AC5866 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega
31AC5866
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega 31AC5866
DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega - 69AJ0242 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega
69AJ0242
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega 69AJ0242
PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP8PT-006-C24-ND 31AC5866 69AJ0242
Product Name Meters Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega
Outputs Relay; Analog, Relay
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details