Panel Meters: Pt Series Panel Meters, Te
PROCESS/TEMP METER LED PANEL MNT
DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP8EPT | 5880-DP8EPT-ND | 31AC5854 |
| Product Name | Frequency Control & Timing Devices | Meters | Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega |
| Outputs | Relay; Analog, Relay | ||
| Display Technology | LED | ||
| Voltage Range | 0.0 to 10 volts | ||
| Input Type | Temperature | Multifunction |