OMEGA Engineering, Inc. Meters DP8EPT-C24

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP8EPT-C24-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP8EPT-C24
Frequency Control & Timing Devices DP8EPT-C24
Panel Meters: Pt Series Panel Meters, Te

Panel Meters: Pt Series Panel Meters, Te

Buy Now
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega - 31AC5855 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega
31AC5855
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega 31AC5855
DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP8EPT-C24-ND DP8EPT-C24 31AC5855
Product Name Meters Frequency Control & Timing Devices Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details