OMEGA Engineering, Inc. 1/8 DIN Temperature Panel Meter DP6070 Series

Description
The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070 accepts many thermocouple types and RTDs and can be configured to have either a 1° or 0.1° display resolutionon any type of sensor input. The lower display makes configuration simpler. The display itself is quite configurable. There are many relay functions for up to 8 relays; including an Interlock Relay function. The 4 to 20 mA output can represent up to 12 different parameters/variables . This makes the DP6070 one of the most versatile meters on the market. Sunlight readable display models have an extraordinarily bright LED display. The upper display can be programmed to indicate current temperature, maximum or minimum temperature, alternating maximum/minimum temperatures, one of eight alarm set points, or Modbus input. The lower display can also be configured to display engineering units, set points, user defined legends, or simply turned off. Input selection and configuration are conveniently set up via rear switches and front panel programming. Three levels of password protection help maintain the reliability of the programming.
Datasheet
Description
The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070 accepts many thermocouple types and RTDs and can be configured to have either a 1° or 0.1° display resolutionon any type of sensor input. The lower display makes configuration simpler. The display itself is quite configurable. There are many relay functions for up to 8 relays; including an Interlock Relay function. The 4 to 20 mA output can represent up to 12 different parameters/variables . This makes the DP6070 one of the most versatile meters on the market. Sunlight readable display models have an extraordinarily bright LED display. The upper display can be programmed to indicate current temperature, maximum or minimum temperature, alternating maximum/minimum temperatures, one of eight alarm set points, or Modbus input. The lower display can also be configured to display engineering units, set points, user defined legends, or simply turned off. Input selection and configuration are conveniently set up via rear switches and front panel programming. Three levels of password protection help maintain the reliability of the programming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8 DIN Temperature Panel Meter - DP6070 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
1/8 DIN Temperature Panel Meter
DP6070 Series
1/8 DIN Temperature Panel Meter DP6070 Series
The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070 accepts many thermocouple types and RTDs and can be configured to have either a 1° or 0.1° display resolutionon any type of sensor input. The lower display makes configuration simpler. The display itself is quite configurable. There are many relay functions for up to 8 relays; including an Interlock Relay function. The 4 to 20 mA output can represent up to 12 different parameters/variables . This makes the DP6070 one of the most versatile meters on the market. Sunlight readable display models have an extraordinarily bright LED display. The upper display can be programmed to indicate current temperature, maximum or minimum temperature, alternating maximum/minimum temperatures, one of eight alarm set points, or Modbus input. The lower display can also be configured to display engineering units, set points, user defined legends, or simply turned off. Input selection and configuration are conveniently set up via rear switches and front panel programming. Three levels of password protection help maintain the reliability of the programming.

The DP6070 temperature meter boasts specifications and functionality that clearly makes it one of the most advanced temperature meters available. It’s dual-line 6-character display, function keys, and optional expansion modules are only a few of the special features available. The DP6070 accepts many thermocouple types and RTDs and can be configured to have either a 1° or 0.1° display resolutionon any type of sensor input. The lower display makes configuration simpler. The display itself is quite configurable. There are many relay functions for up to 8 relays; including an Interlock Relay function. The 4 to 20 mA output can represent up to 12 different parameters/variables. This makes the DP6070 one of the most versatile meters on the market. Sunlight readable display models have an extraordinarily bright LED display. The upper display can be programmed to indicate current temperature, maximum or minimum temperature, alternating maximum/minimum temperatures, one of eight alarm set points, or Modbus input. The lower display can also be configured to display engineering units, set points, user defined legends, or simply turned off. Input selection and configuration are conveniently set up via rear switches and front panel programming. Three levels of password protection help maintain the reliability of the programming.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP6070 Series
Product Name 1/8 DIN Temperature Panel Meter
Outputs Relay; 4-20mA
Features Alarms; OnOff; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Multi Function Panel Meters - 2333534 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 45 mm (1.77 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details