OMEGA Engineering, Inc. Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega DP6070-6H3

Description
TEMPERATURE PANEL METER, 80 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE PANEL METER, 80 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega - 62AH2643 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega
62AH2643
Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega 62AH2643
TEMPERATURE PANEL METER, 80 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

TEMPERATURE PANEL METER, 80 TO 265VAC; No. of Digits / Alpha:6; Meter Function:Temperature; Meter Range:-200°C to +2260°C, -328°F to +410°F; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2643
Product Name Temperature Panel Meter, 80 To 265Vac; No. Of Digits / Alpha Omega
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details