The DP6000 Series Process Meter, part number 62AH2639, operates on a power supply of 12 to 24 Vdc and features a dual-line 6-digit display with a maximum reading of 999,999. It supports various input types including 0 to 20 mA, 4 to 20 mA, ±10 Vdc, and offers a high accuracy of ±0.03% of calibrated span. The meter is equipped with programmable displays and function keys, allowing for flexible configuration of the upper and lower displays to show process variables, set points, or engineering units. The device is housed in a NEMA 4X (IP65) rated enclosure, making it suitable for harsh environments. It includes options for USB, RS232, and RS485 serial communications, and supports MODBUS RTU protocol. The meter also features a built-in isolated 24 Vdc transmitter power supply and can accommodate up to four relays for alarm or control functions. With an operating temperature range of -40 to 65°C and a storage temperature range of -40 to 85°C, this meter is designed for reliable performance in a variety of conditions. Engineers may find the Copy feature useful for quickly duplicating settings across multiple units, enhancing efficiency in setup and deployment. The DP6000 Series is suitable for applications requiring precise process monitoring and control.
PROCESS METER, 12 TO 24VDC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 62AH2639 |
| Product Name | Process Meter, 12 To 24Vdc; No. Of Digits / Alpha Omega |
| Number Digits | 6.0 |